onsemi Dual Stepper Motor Driver IC LV8714TA-NH

Description
Dual Stepper Motor Driver, Ultra-small Micro Steps, 1000-REEL Product overview: LV8714TA-NH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8714TA-NH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Stepper Motor Driver, Ultra-small Micro Steps, 1000-REEL Product overview: LV8714TA-NH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8714TA-NH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Stepper Motor Driver IC - 744-LV8714TA-NH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Stepper Motor Driver IC
744-LV8714TA-NH
Dual Stepper Motor Driver IC 744-LV8714TA-NH
Dual Stepper Motor Driver, Ultra-small Micro Steps, 1000-REEL Product overview: LV8714TA-NH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8714TA-NH can be used for catalog matching and distributor lookup.

Dual Stepper Motor Driver, Ultra-small Micro Steps, 1000-REEL Product overview: LV8714TA-NH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8714TA-NH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1179277-LV8714TA-NH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1179277-LV8714TA-NH
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1179277-LV8714TA-NH
Win Source Part Number: 1179277-LV8714TA-NH Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.5A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (8) Voltage - Load: 4V ~ 16.5V Motor Type - Stepper: Bipolar, Unipolar Motor Type - AC, DC: Brushed DC Step Resolution: >256 Microsteps Voltage - Supply: 0V ~ 5.5V Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-TQFP-EP (7x7) Temperature Range - Operating: -20°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LV8714TANH; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LV8714TA-NH-OS, ONSONSLV8714TA-NH,LV 8714TA-NHOSTR,LV8714 TA-NHOSCT,LV8714TA-N H-ND,LV8714TA-NHOSDK R Base Product Number: LV8714

Win Source Part Number: 1179277-LV8714TA-NH
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (8)
Voltage - Load: 4V ~ 16.5V
Motor Type - Stepper: Bipolar, Unipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: >256 Microsteps
Voltage - Supply: 0V ~ 5.5V
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-TQFP-EP (7x7)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LV8714TANH;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LV8714TA-NH-OS,ONSONSLV8714TA-NH,LV8714TA-NHOSTR,LV8714TA-NHOSCT,LV8714TA-NH-ND,LV8714TA-NHOSDKR
Base Product Number: LV8714

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8714TA-NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8714TA-NH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8714TA-NH
IC MOTOR DRV BIPLR/UNIPLR 48TQFP

IC MOTOR DRV BIPLR/UNIPLR 48TQFP

Supplier's Site
Motor Drivers, Controllers - LV8714TA-NH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8714TA-NH
Motor Drivers, Controllers LV8714TA-NH
Bipolar, Unipolar Motor Driver Power MOSFET Parallel 48-TQFP-EP (7x7)

Bipolar, Unipolar Motor Driver Power MOSFET Parallel 48-TQFP-EP (7x7)

Buy Now
PMIC - Motor Drivers, Controllers - LV8714TA-NH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8714TA-NH
PMIC - Motor Drivers, Controllers LV8714TA-NH
IC MOTOR DRV BIPLR/UNIPLR 48TQFP

IC MOTOR DRV BIPLR/UNIPLR 48TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LV8714TA-NH 1179277-LV8714TA-NH LV8714TA-NH LV8714TA-NH LV8714TA-NH
Product Name Dual Stepper Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
AC Input 0 to 6 volts
DC Input 0 to 6 volts
Unlock Full Specs
to access all available technical data