Stepping Motor Driver, PWM, Constant Current Control, TSSOP24 4.4x6.5 / TSSOP24 (225 mil), 2000-REEL Product overview: LV8713T-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8713T-TLM-H can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.7-5.5V 24SSOP
Bipolar Motor Driver Bi-CMOS Parallel 24-TSSOP
Bipolar Motor Driver Bi-CMOS Parallel 24-TSSOP
MOTOR DRIVER, STEPPER, 800mA, TSSOP-24, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 800mA, TSSOP-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MTR DRV BIPLR 2.7-5.5V 24SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8713T-TLM-H | 488-LV8713T-TLM-HTR-ND | LV8713T-TLM-H | 52T8058 | LV8713T-TLM-H |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 800Ma, Tssop-24, Full Reel; Motor Type Onsemi | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| DC Input | 16 volts | 3 to 6 volts | 3 to 6 volts | ||
| Configuration | PCB Mount; "24-TFSOP (0.173"", 4.40mm Width)" | ||||
| Communication | Parallel Interface | Parallel |