Manufacturer: ON Semiconductor
Win Source Part Number: 784732-LV8711TGEVB
Main Purpose: Power Management, Motor Control, Stepper
Supplied Contents: Board(s)
Utilized IC / Part: LV8711T
Family Name: LV8711T
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools EVM FOR LV8711T
EVALUATION BOARD, STEPPER MOTOR DRIVER; Application Sub Type:Stepper Motor; Silicon Manufacturer:On Semiconductor; Kit Application Type:Power Management - Motor Control; Silicon Core Number:LV8711T; Product Range:- RoHS Compliant: Yes
BOARD EVAL FOR LV8711T
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 784732-LV8711TGEVB | LV8711TGEVB | 45W6132 | LV8711TGEVB |
| Product Name | Evaluation and Demonstration Boards and Kits - LV8711TGEVB | Power Management IC Development Tools | Evaluation Board, Stepper Motor Driver; Application Sub Type Onsemi | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |