Manufacturer: ON Semiconductor
Win Source Part Number: 020758-LV8711T-TLM-H
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 800mA
Voltage - Load: 4 V to 16 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Bi-CMOS Parallel 24-TSSOP
Stepper Motor Driver 24-Pin TSSOP T/R Product overview: LV8711T-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8711T-TLM-H can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.7-5.5V 24SSOP
IC MTR DRV BIPLR 2.7-5.5V 24SSOP
Bipolar Motor Driver Bi-CMOS Parallel 24-TSSOP
MOTOR DRIVER, STEPPER, 800mA, TSSOP-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 800mA, TSSOP-24, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:4V; Supply Voltage Max:16V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 020758-LV8711T-TLM-H | 869-1289-2-ND | 744-LV8711T-TLM-H | LV8711T-TLM-H | LV8711T-TLM-H | LV8711T-TLM-H | 46W0887 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8711T-TLM-H | Motor Drivers, Controllers | Stepper TSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 800Ma, Tssop-24; Motor Type Onsemi |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 3 to 6 volts | 3 to 6 volts | 4 to 16 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | 4 to 16 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||||
| Configuration | PCB Mount; "24-TFSOP (0.173"", 4.40mm Width)" |