The LV8549MC is a stepper motor driver IC designed for low saturation voltage operation, suitable for full-step motor driving in 12V systems. It features a compact SOIC-10 package and supports a maximum output current of 1A with a maximum supply voltage of 20V. The device operates efficiently with a typical output on-resistance of 1Ω and consumes negligible current in standby mode. It requires only a single power supply, eliminating the need for a separate control system power supply. The operating temperature range is from -30°C to +85°C, with storage temperatures from -40°C to +150°C. The LV8549MC also includes thermal shutdown protection and low voltage protection features, making it a reliable choice for various applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 107674-LV8549MC-AH
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 4 V to 16 V
Motor Type - Stepper: Bipolar
Family Name: LV8549MC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4 V to 16 V
Alternative Parts (Cross-Reference): BD8271EFV-E2; BTN8982TA; NTE1857; TA8050FG;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Stepping Motor Driver, Low Saturation Voltage, 12 V, SOIC-10 NB, 2500-REEL Product overview: LV8549MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 12 V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8549MC-AH can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPOLAR 4-16V 10SOIC
MOTOR DRIVER, STEPPER, 1A, SOIC-10; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 1A, SOIC-10, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:4V; Supply Voltage Max:16V RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 4-16V 10SOIC
Bipolar Motor Driver Power MOSFET Parallel 10-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 107674-LV8549MC-AH | 744-LV8549MC-AH | LV8549MC-AH | 46W0885 | LV8549MC-AH | LV8549MC-AH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8549MC-AH | 12 V SOIC Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 1A, Soic-10; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | |||
| AC Input | 4 to 16 volts | 4 to 16 volts | ||||
| DC Input | 4 to 16 volts | 16 volts | 4 to 16 volts | |||
| Continuous Current | 1 amps | 1 amps |