onsemi Stepper 1A 16V SOIC Motor Driver IC LV8548MC-AH

Description
1A 2-Ch Stepper Motor Driver, Low-Sat, 16V, SOIC Product overview: LV8548MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, 16V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, 16V, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8548MC-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 2-Ch Stepper Motor Driver, Low-Sat, 16V, SOIC Product overview: LV8548MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, 16V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, 16V, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8548MC-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Stepper 1A 16V SOIC Motor Driver IC
746-LV8548MC-AH
Stepper 1A 16V SOIC Motor Driver IC 746-LV8548MC-AH
1A 2-Ch Stepper Motor Driver, Low-Sat, 16V, SOIC Product overview: LV8548MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, 16V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, 16V, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8548MC-AH can be used for catalog matching and distributor lookup.

1A 2-Ch Stepper Motor Driver, Low-Sat, 16V, SOIC Product overview: LV8548MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, 16V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, 16V, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8548MC-AH can be used for catalog matching and distributor lookup.

Supplier's Site
Driver, Motor, 2Ch, 12V, Bidir, 10Soic; Motor Type Onsemi - 46W1990 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Motor, 2Ch, 12V, Bidir, 10Soic; Motor Type Onsemi
46W1990
Driver, Motor, 2Ch, 12V, Bidir, 10Soic; Motor Type Onsemi 46W1990
DRIVER, MOTOR, 2CH, 12V, BIDIR, 10SOIC; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; RoHS Compliant: Yes

DRIVER, MOTOR, 2CH, 12V, BIDIR, 10SOIC; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-LV8548MC-AH 46W1990
Product Name Stepper 1A 16V SOIC Motor Driver IC Driver, Motor, 2Ch, 12V, Bidir, 10Soic; Motor Type Onsemi
PC-Based Bus Logic
Operating Temperature -30 C (-22 F)
DC Input 16 volts 4 to 16 volts
Unlock Full Specs
to access all available technical data