onsemi Motor Driver IC LV8498CT-TE-L-H

Description
Motor Driver, Constant Current, Control Voice Coil, WLCSP6 1.27x0.87 / WLP6K, 5000-REEL Product overview: LV8498CT-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8498CT-TE-L-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motor Driver, Constant Current, Control Voice Coil, WLCSP6 1.27x0.87 / WLP6K, 5000-REEL Product overview: LV8498CT-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8498CT-TE-L-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-LV8498CT-TE-L-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LV8498CT-TE-L-H
Motor Driver IC 744-LV8498CT-TE-L-H
Motor Driver, Constant Current, Control Voice Coil, WLCSP6 1.27x0.87 / WLP6K, 5000-REEL Product overview: LV8498CT-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8498CT-TE-L-H can be used for catalog matching and distributor lookup.

Motor Driver, Constant Current, Control Voice Coil, WLCSP6 1.27x0.87 / WLP6K, 5000-REEL Product overview: LV8498CT-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8498CT-TE-L-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 971896-LV8498CT-TE-L-H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
971896-LV8498CT-TE-L-H
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 971896-LV8498CT-TE-L-H
Win Source Part Number: 971896-LV8498CT-TE-L -H Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: Camera Standard Package: 5,000 Mounting: SMD (SMT) Technology: Bi-CMOS Current - Output: 150mA Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C Output Configuration: Low Side Voltage - Load: 1.9V ~ 5.3V Motor Type - AC, DC: Voice Coil Motor Voltage - Supply: 2.2V ~ 5V Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLP (1.27x0.87) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LV8498CT-TE-L-HOSCT, LV8498CT-TE-L-H-ND,O NSONSLV8498CT-TE-L-H ,LV8498CT-TE-L-HOSTR ,2156-LV8498CT-TE-L- H-OS,LV8498CTTELH,LV 8498CT-TE-L-HOSDKR Base Product Number: LV8498 Product Status: Obsolete

Win Source Part Number: 971896-LV8498CT-TE-L-H
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Camera
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Bi-CMOS
Current - Output: 150mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Low Side
Voltage - Load: 1.9V ~ 5.3V
Motor Type - AC, DC: Voice Coil Motor
Voltage - Supply: 2.2V ~ 5V
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLP (1.27x0.87)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LV8498CT-TE-L-HOSCT,LV8498CT-TE-L-H-ND,ONSONSLV8498CT-TE-L-H,LV8498CT-TE-L-HOSTR,2156-LV8498CT-TE-L-H-OS,LV8498CTTELH,LV8498CT-TE-L-HOSDKR
Base Product Number: LV8498
Product Status: Obsolete

Buy Now Datasheet
Motor Driver, Stepper, 150Ma, Wlp-6, Full Reel; Motor Type Onsemi - 76T6188 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, 150Ma, Wlp-6, Full Reel; Motor Type Onsemi
76T6188
Motor Driver, Stepper, 150Ma, Wlp-6, Full Reel; Motor Type Onsemi 76T6188
MOTOR DRIVER, STEPPER, 150mA, WLP-6, FULL REEL; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:WLP; No. of Pins:6Pins; Supply Voltage Min:2.2V; Supply Voltage Max:5V RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, 150mA, WLP-6, FULL REEL; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:WLP; No. of Pins:6Pins; Supply Voltage Min:2.2V; Supply Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Driver, Stepper, 150Ma, Wlp-6; Motor Type Onsemi - 46W0882 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, 150Ma, Wlp-6; Motor Type Onsemi
46W0882
Motor Driver, Stepper, 150Ma, Wlp-6; Motor Type Onsemi 46W0882
MOTOR DRIVER, STEPPER, 150mA, WLP-6; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:WLP; No. of Pins:6Pins; Supply Voltage Min:2.2V; Supply Voltage Max:5V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, 150mA, WLP-6; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:WLP; No. of Pins:6Pins; Supply Voltage Min:2.2V; Supply Voltage Max:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8498CT-TE-L-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8498CT-TE-L-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8498CT-TE-L-H
IC MOTOR DRIVER 2.2V-5V 6WLP

IC MOTOR DRIVER 2.2V-5V 6WLP

Supplier's Site
PMIC - Motor Drivers, Controllers - LV8498CT-TE-L-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8498CT-TE-L-H
PMIC - Motor Drivers, Controllers LV8498CT-TE-L-H
IC MOTOR DRIVER 2.2V-5V 6WLP

IC MOTOR DRIVER 2.2V-5V 6WLP

Supplier's Site Datasheet
Motor Drivers, Controllers - LV8498CT-TE-L-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8498CT-TE-L-H
Motor Drivers, Controllers LV8498CT-TE-L-H
Motor Driver Bi-CMOS I²C 6-WLP (1.27x0.87)

Motor Driver Bi-CMOS I²C 6-WLP (1.27x0.87)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LV8498CT-TE-L-H 971896-LV8498CT-TE-L-H 76T6188 LV8498CT-TE-L-H LV8498CT-TE-L-H LV8498CT-TE-L-H
Product Name Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver, Stepper, 150Ma, Wlp-6, Full Reel; Motor Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
DC Input 5 volts 2 to 5 volts 2 to 5 volts
AC Input 2 to 5 volts 2 to 5 volts
Continuous Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data