onsemi PMIC - PMIC - Motor Drivers, Controllers - LV8483CS-TE-L-H LV8483CS-TE-L-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206883-LV8483CS-TE-L -H Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: Bi-CMOS Voltage - Load: 2.5 V to 4.5 V Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-WLP (2.47x.97) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 4.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206883-LV8483CS-TE-L -H Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: Bi-CMOS Voltage - Load: 2.5 V to 4.5 V Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-WLP (2.47x.97) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 4.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LV8483CS-TE-L-H - 206883-LV8483CS-TE-L-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8483CS-TE-L-H
206883-LV8483CS-TE-L-H
PMIC - PMIC - Motor Drivers, Controllers - LV8483CS-TE-L-H 206883-LV8483CS-TE-L-H
Manufacturer: ON Semiconductor Win Source Part Number: 206883-LV8483CS-TE-L -H Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: Bi-CMOS Voltage - Load: 2.5 V to 4.5 V Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-WLP (2.47x.97) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 4.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 206883-LV8483CS-TE-L-H
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Bi-CMOS
Voltage - Load: 2.5 V to 4.5 V
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-WLP (2.47x.97)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 4.5 V

Buy Now Datasheet
Motor Driver IC - 744-LV8483CS-TE-L-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LV8483CS-TE-L-H
Motor Driver IC 744-LV8483CS-TE-L-H
Composite Channel Lens Driver, 5000-REEL Product overview: LV8483CS-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8483CS-TE-L-H can be used for catalog matching and distributor lookup.

Composite Channel Lens Driver, 5000-REEL Product overview: LV8483CS-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8483CS-TE-L-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - LV8483CS-TE-L-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8483CS-TE-L-H
Motor Drivers, Controllers LV8483CS-TE-L-H
Motor Driver Bi-CMOS I²C 10-WLP (2.47x.97)

Motor Driver Bi-CMOS I²C 10-WLP (2.47x.97)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LV8483CS-TE-L-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8483CS-TE-L-H
PMIC - Motor Drivers, Controllers LV8483CS-TE-L-H
IC MOTOR DRIVER 2.5V-4.5V 10WLP

IC MOTOR DRIVER 2.5V-4.5V 10WLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 206883-LV8483CS-TE-L-H 744-LV8483CS-TE-L-H LV8483CS-TE-L-H LV8483CS-TE-L-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LV8483CS-TE-L-H Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F)
AC Input 2 to 4 volts
DC Input 2 to 4 volts 4 volts
Unlock Full Specs
to access all available technical data