onsemi PMIC - PMIC - Motor Drivers, Controllers - LV8481CS-TE-L-H LV8481CS-TE-L-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 924651-LV8481CS-TE-L -H Operating Temperature Range: -30°C ~ 85°C (TA) Features: Bipolar Motor Driver Bi-CMOS I²C 10-WLP (2.47x.97) Package: Reel - TR Package: 10-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: LV848 Categories: Integrated Circuits (ICs) Case / Package: 10-WLP (2.47x.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 924651-LV8481CS-TE-L -H Operating Temperature Range: -30°C ~ 85°C (TA) Features: Bipolar Motor Driver Bi-CMOS I²C 10-WLP (2.47x.97) Package: Reel - TR Package: 10-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: LV848 Categories: Integrated Circuits (ICs) Case / Package: 10-WLP (2.47x.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LV8481CS-TE-L-H - 924651-LV8481CS-TE-L-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8481CS-TE-L-H
924651-LV8481CS-TE-L-H
PMIC - PMIC - Motor Drivers, Controllers - LV8481CS-TE-L-H 924651-LV8481CS-TE-L-H
Manufacturer: ON Semiconductor Win Source Part Number: 924651-LV8481CS-TE-L -H Operating Temperature Range: -30°C ~ 85°C (TA) Features: Bipolar Motor Driver Bi-CMOS I²C 10-WLP (2.47x.97) Package: Reel - TR Package: 10-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: LV848 Categories: Integrated Circuits (ICs) Case / Package: 10-WLP (2.47x.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 924651-LV8481CS-TE-L-H
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Bipolar Motor Driver Bi-CMOS I²C 10-WLP (2.47x.97)
Package: Reel - TR
Package: 10-XFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV848
Categories: Integrated Circuits (ICs)
Case / Package: 10-WLP (2.47x.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Motor Drivers, Controllers - LV8481CS-TE-L-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8481CS-TE-L-H
Motor Drivers, Controllers LV8481CS-TE-L-H
Bipolar Motor Driver Bi-CMOS I²C 10-WLP (2.47x.97)

Bipolar Motor Driver Bi-CMOS I²C 10-WLP (2.47x.97)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LV8481CS-TE-L-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8481CS-TE-L-H
PMIC - Motor Drivers, Controllers LV8481CS-TE-L-H
IC MTR DRVR BIPLR 2.4-4.5V 10WLP

IC MTR DRVR BIPLR 2.4-4.5V 10WLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 924651-LV8481CS-TE-L-H LV8481CS-TE-L-H LV8481CS-TE-L-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LV8481CS-TE-L-H Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data