Motor Driver, H-Bridge x 2-Channel, for DSC and Phone Camera, VCT16 2.6x2.6, 0.5P, 2000-REEL Product overview: LV8413GP-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8413GP-TE-L-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 805807-LV8413GP-TE-L
Packaging: Reel
Mounting Style: SMD
Applications: Camera
Technology: Bi-CMOS
Current - Output: 400mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 2.5V ~ 5.5V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 16-VCT (2.6x2.6)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 16-WFQFN
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: LV8413GP
Bipolar Motor Driver Bi-CMOS Parallel 16-VCT (2.6x2.6)
MOTOR DRIVER, STEPPER / BRUSH DC, 400mA, QFN-16, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:400mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, STEPPER / BRUSH DC, 400mA, QFN-16; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:400mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MTR DRVR BIPLR 2.5-5.5V 16VCT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8413GP-TE-L-H | 805807-LV8413GP-TE-L-H | LV8413GP-TE-L-H | 52T8048 | 46W0880 | LV8413GP-TE-L-H |
| Product Name | Dual H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8413GP-TE-L-H | Motor Drivers, Controllers | Motor Driver, Stepper / Brush Dc, 400Ma, Qfn-16, Full Reel; Motor Type Onsemi | Motor Driver, Stepper / Brush Dc, 400Ma, Qfn-16; Motor Type Onsemi | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| DC Input | 6 volts | 2 to 6 volts | 2 to ? volts | 2 to 6 volts | ||
| AC Input | 2 to 6 volts | 2 to ? volts | 2 to 6 volts | |||
| Continuous Current | 0.4000 amps | 0.4000 amps | 0.4000 amps |