4-Channel Stepper Motor Driver, VCT24 3x3, 0.4P, 2000-REEL Product overview: LV8411GR-TE-L-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8411GR-TE-L-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 139412-LV8411GR-TE-L
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 400mA
Voltage - Load: 2.5 V to 5.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VCT (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
IC MTR DRVR BIPLR 2.5-5.5V 24VCT
Bipolar Motor Driver Bi-CMOS Parallel 24-VCT (3x3)
MOTOR DRIVER, STEPPER, 400mA, QFN-24, FULL REEL; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:400mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 400mA, QFN-24; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:400mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
FOUR-CHANNEL SINGLE-CHIP MOTOR D
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8411GR-TE-L-E | 139412-LV8411GR-TE-L-E | LV8411GR-TE-L-E | LV8411GR-TE-L-E | LV8411GR-TE-L-E | 52T8047 | LV8411GR-TE-L-E |
| Product Name | Quad Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8411GR-TE-L-E | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 400Ma, Qfn-24, Full Reel; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -30 C (-22 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| DC Input | 6 volts | 2 to 6 volts | 2 to 6 volts | ||||
| AC Input | 2 to 6 volts | 2 to 6 volts |