Motor Driver, Forward / Reverse, 2-Channel, TSSOP20 4.4x6.5 / TSSOP20J (225 mil), 2000-REEL Product overview: LV8406T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8406T-TLM-E can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Manufacturer: ON Semiconductor
Win Source Part Number: 020756-LV8406T-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.4A
Voltage - Load: 1.5 V to 15 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-TSSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC MOTOR DRVR 2.8V-5.5V 20TSSOP
IC MOTOR DRVR 2.8V-5.5V 20TSSOP
Motor Driver Bi-CMOS Parallel 20-TSSOPJ
MOTOR DVR, FOR/REV, 2CH, 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 744-LV8406T-TLM-E | 869-1284-2-ND | 020756-LV8406T-TLM-E | LV8406T-TLM-E | LV8406T-TLM-E | LV8406T-TLM-E | 598-LV8406T-TLM-E |
| Product Name | Dual Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LV8406T-TLM-E | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | MOTOR DVR, FOR/REV, 2CH, 20TSSOP |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | 3 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |