Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Manufacturer: ON Semiconductor
Win Source Part Number: 206882-LV8406T-MPB-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.4A
Voltage - Load: 1.5 V to 15 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-TSSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.8 V to 5.5 V
Motor / Motion / Ignition Controllers & Drivers H-BRIDGE MOTOR DRIVER Product overview: LV8406T-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8406T-MPB-E can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS Parallel 20-TSSOPJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers |
| Product Number | LV8406T-MPB-E-ND | 206882-LV8406T-MPB-E | 744-LV8406T-MPB-E | LV8406T-MPB-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LV8406T-MPB-E | H-Bridge Motor Driver IC | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) |
| AC Input | 3 to 6 volts | 3 to 6 volts |