onsemi SSOP Motor Driver IC LV8405V-TLM-E

Description
Forward/Reverse Motor Driver 16-Pin SSOP Product overview: LV8405V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8405V-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Forward/Reverse Motor Driver 16-Pin SSOP Product overview: LV8405V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8405V-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Motor Driver IC - 744-LV8405V-TLM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Motor Driver IC
744-LV8405V-TLM-E
SSOP Motor Driver IC 744-LV8405V-TLM-E
Forward/Reverse Motor Driver 16-Pin SSOP Product overview: LV8405V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8405V-TLM-E can be used for catalog matching and distributor lookup.

Forward/Reverse Motor Driver 16-Pin SSOP Product overview: LV8405V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8405V-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LV8405V-TLM-E - 1064521-LV8405V-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8405V-TLM-E
1064521-LV8405V-TLM-E
PMIC - PMIC - Motor Drivers, Controllers - LV8405V-TLM-E 1064521-LV8405V-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 1064521-LV8405V-TLM- E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bi-CMOS Output Current: 1.4A Voltage - Load: 1.5 V to 15 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1064521-LV8405V-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.4A
Voltage - Load: 1.5 V to 15 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - LV8405V-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8405V-TLM-E
Motor Drivers, Controllers LV8405V-TLM-E
Motor Driver

Motor Driver

Buy Now
Motor Drivers, Controllers - LV8405V-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8405V-TLM-E
Motor Drivers, Controllers LV8405V-TLM-E
Motor Driver

Motor Driver

Buy Now
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8405V-TLM-E
PMIC - Motor Drivers, Controllers LV8405V-TLM-E
IC MOTOR DRIVER 2.8V-5.5V 16SSOP

IC MOTOR DRIVER 2.8V-5.5V 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8405V-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8405V-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8405V-TLM-E
IC MOTOR DRIVER 2.8V-5.5V 16SSOP

IC MOTOR DRIVER 2.8V-5.5V 16SSOP

Supplier's Site
Motor Dvr, Forw/rev, 2Ch, 16Ssop; Motor Type Onsemi - 55T3235 - Newark, An Avnet Company
Chicago, IL, United States
Motor Dvr, Forw/rev, 2Ch, 16Ssop; Motor Type Onsemi
55T3235
Motor Dvr, Forw/rev, 2Ch, 16Ssop; Motor Type Onsemi 55T3235
MOTOR DVR, FORW/REV, 2CH, 16SSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes

MOTOR DVR, FORW/REV, 2CH, 16SSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LV8405V-TLM-E 1064521-LV8405V-TLM-E LV8405V-TLM-E LV8405V-TLM-E LV8405V-TLM-E 55T3235
Product Name SSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LV8405V-TLM-E Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Dvr, Forw/rev, 2Ch, 16Ssop; Motor Type Onsemi
Operating Temperature -20 C (-4 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data