Forward/Reverse Motor Driver 24-Pin VCT T/R Product overview: LV8402GP-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8402GP-TE-L-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 880318-LV8402GP-TE-L
Features: Motor Driver
Package: Reel - TR
Part Status: Obsolete
Family Name: LV8402
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 869-1282-2, LV8402GPTELH, 869-1282-1, 869-1282-6
Motor Driver Bi-CMOS Parallel 24-VCT (3.5x3.5)
MOTOR DRIVER, STEPPER / BRUSH DC, 1.4A, QFN-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, STEPPER / BRUSH DC, 1.4A, QFN-24, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 2.8V-5.5V 24VCT
IC MOTOR DRIVER 2.8V-5.5V 24VCT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8402GP-TE-L-H | 880318-LV8402GP-TE-L-H | LV8402GP-TE-L-H | 46W0877 | 52T8044 | LV8402GP-TE-L-H | LV8402GP-TE-L-H |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8402GP-TE-L-H | Motor Drivers, Controllers | Motor Driver, Stepper / Brush Dc, 1.4A, Qfn-24; Motor Type Onsemi | Motor Driver, Stepper / Brush Dc, 1.4A, Qfn-24, Full Reel; Motor Type Onsemi | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | |||||
| DC Input | 15 volts | 3 to 6 volts | 3 to ? volts | ||||
| Motor / System | DC Brushed; Brushed DC | Stepper | Stepper | ||||
| Communication | Parallel |