onsemi Stepper 1.4A 16V Motor Driver IC LV8402GP-H

Description
1.4A 16V 2-Ch Stepper Motor Driver, WFQFN, SM Product overview: LV8402GP-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.4A, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.4A, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8402GP-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.4A 16V 2-Ch Stepper Motor Driver, WFQFN, SM Product overview: LV8402GP-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.4A, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.4A, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8402GP-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper 1.4A 16V Motor Driver IC - 744-LV8402GP-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 1.4A 16V Motor Driver IC
744-LV8402GP-H
Stepper 1.4A 16V Motor Driver IC 744-LV8402GP-H
1.4A 16V 2-Ch Stepper Motor Driver, WFQFN, SM Product overview: LV8402GP-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.4A, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.4A, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8402GP-H can be used for catalog matching and distributor lookup.

1.4A 16V 2-Ch Stepper Motor Driver, WFQFN, SM Product overview: LV8402GP-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.4A, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.4A, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8402GP-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1073043-LV8402GP-H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1073043-LV8402GP-H
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1073043-LV8402GP-H
Win Source Part Number: 1073043-LV8402GP-H Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Technology: Bi-CMOS Current - Output: 1.4A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 1.5V ~ 15V Motor Type - AC, DC: Brushed DC Voltage - Supply: 2.8V ~ 5.5V Package / Case: 24-WFQFN Supplier Device Package: 24-VCT (3.5x3.5) Temperature Range - Operating: -30°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DRV8846RGER; LV8411GR-TE-L-E; LB11620GP-TE-L-H; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLV8402GP-H,215 6-LV8402GP-H-ON,LV84 02GPH,LV8402GP-HOS Base Product Number: LV840 Product Status: Obsolete

Win Source Part Number: 1073043-LV8402GP-H
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Technology: Bi-CMOS
Current - Output: 1.4A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 1.5V ~ 15V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: 24-WFQFN
Supplier Device Package: 24-VCT (3.5x3.5)
Temperature Range - Operating: -30°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DRV8846RGER; LV8411GR-TE-L-E; LB11620GP-TE-L-H;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLV8402GP-H,2156-LV8402GP-H-ON,LV8402GPH,LV8402GP-HOS
Base Product Number: LV840
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8402GP-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8402GP-H
IC MOTOR DRIVER 2.8V-5.5V 24VCT

IC MOTOR DRIVER 2.8V-5.5V 24VCT

Supplier's Site
Motor Drivers, Controllers - LV8402GP-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8402GP-H
Motor Drivers, Controllers LV8402GP-H
Motor Driver Bi-CMOS Parallel 24-VCT (3.5x3.5)

Motor Driver Bi-CMOS Parallel 24-VCT (3.5x3.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LV8402GP-H 1073043-LV8402GP-H LV8402GP-H LV8402GP-H
Product Name Stepper 1.4A 16V Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
DC Input 6 volts 3 to 6 volts
AC Input 3 to 6 volts
Unlock Full Specs
to access all available technical data