Half Bridge (2) Driver DC Motors, General Purpose DMOS 16-SSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 206881-LV8401V-MPB-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Over Temperature
Voltage - Load: 4 V to 15 V
Rds On (Typ): 330 mOhm
Load Type: Inductive
Current - Peak Output: 2A, 3.8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Channel Output Current: 1.2A
IC HALF BRIDGE DRVR 1.2A 16SSOP
Half Bridge (2) Driver DC Motors, General Purpose DMOS 16-SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LV8401V-MPB-E-ND | 206881-LV8401V-MPB-E | LV8401V-MPB-E | LV8401V-MPB-E |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - LV8401V-MPB-E | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Package Type | "16-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; 16-SSOP | SSOP | SOP; SSOP; 16-LSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tube | Tube; Tube/Rail; Other | Tube; Tube,Tube; Other | Tube; Tube; Other |