Forward/Reverse Motor Driver, SSOP16 (225mil), 2000-REEL Product overview: LV8400V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8400V-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1209584-LV8400V-TLM-
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 16-LSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Technology: Bi-CMOS
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 1.2A
Voltage - Load: 4 V ~ 15 V
Motor Type - AC, DC: Brushed DC
Family Name: LV8400V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): SLA7044M-LF871; BA6849FP; SLA7042M;
Introduction Date: December 23, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Motor Driver Bi-CMOS Parallel 16-SSOP
IC MOTOR DRIVER 2.7V-5.5V 16SSOP
MOTOR DRIVER, DC BRUSH, 1.2A, SSOP-16; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes
MOTOR DRIVER, DC BRUSH, 1.2A, SSOP-16, FULL REEL; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Motor Driver Bi-CMOS Parallel 16-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8400V-TLM-E | 1209584-LV8400V-TLM-E | 869-1280-2-ND | LV8400V-TLM-E | 46W0876 | LV8400V-TLM-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8400V-TLM-E | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dc Brush, 1.2A, Ssop-16; Motor Type Onsemi | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | 1.2 amps |