Forward/Reverse Motor Driver, SSOP16 (225mil), 90-FNFLD Product overview: LV8400V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8400V-MPB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 784731-LV8400V-MPB-E
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 16-LSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Technology: Bi-CMOS
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 1.2A
Voltage - Load: 4 V ~ 15 V
Motor Type - AC, DC: Brushed DC
Family Name: LV8400V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): SLA7070MPRT; MPC17529EJ; SLA7071MPRT; TB6608FNG(C8,EL,HJ;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Motor Driver Bi-CMOS Parallel 16-SSOP
Motor Driver Bi-CMOS Parallel 16-SSOP
IC MOTOR DRIVER 2.7V-5.5V 16SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8400V-MPB-E | 784731-LV8400V-MPB-E | LV8400V-MPB-EOS-ND | LV8400V-MPB-E | LV8400V-MPB-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8400V-MPB-E | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps |