onsemi Motor Driver IC LV8161MUTAG

Description
Single-Phase Fan Motor Driver, 3000-REEL Product overview: LV8161MUTAG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8161MUTAG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single-Phase Fan Motor Driver, 3000-REEL Product overview: LV8161MUTAG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8161MUTAG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC 746-LV8161MUTAG
Single-Phase Fan Motor Driver, 3000-REEL Product overview: LV8161MUTAG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8161MUTAG can be used for catalog matching and distributor lookup.

Single-Phase Fan Motor Driver, 3000-REEL Product overview: LV8161MUTAG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8161MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver, -30 To 95Deg C; Motor Type Onsemi - 11X3279 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 95Deg C; Motor Type Onsemi
11X3279
Motor Driver, -30 To 95Deg C; Motor Type Onsemi 11X3279
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:700mA; Output Voltage:6V; Driver Case Style:UDFN; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:6V RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:700mA; Output Voltage:6V; Driver Case Style:UDFN; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-LV8161MUTAG 11X3279
Product Name Motor Driver IC Motor Driver, -30 To 95Deg C; Motor Type Onsemi
PC-Based Bus Logic
Operating Temperature -30 C (-22 F)
DC Input 6 volts 2 to 6 volts
Motor / System Single Phase Fan Motor
Unlock Full Specs
to access all available technical data