Manufacturer: ON Semiconductor
Win Source Part Number: 784730-LV8161MUTAG
Packaging: Reel package
Operating Temperature Range: -30°C ~ 95°C (TA)
Features: Auto Restart
Package: 10-UFDFN
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.2 V ~ 6 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 2.2 V ~ 6 V
Load Type: Inductive
Family Name: LV8161MU
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-UDFN (2.5x2)
Output Current per Channel: 700mA
Alternative Parts (Cross-Reference): TLS2205DLR; DRV201YFMR; G2024F11U; TLS2205DL;
Introduction Date: April 07, 2014
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC HALF BRIDGE DRVR 700MA 10UDFN
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 10-UDFN (2.5x2)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 784730-LV8161MUTAG | LV8161MUTAG | LV8161MUTAG |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LV8161MUTAG | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 2.2 to 6 volts | 6 to 2.2 volts | 2.2 to 6 volts |
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) |
| Packing Method | Tape Reel; Reel package; Other | Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Dual Gate Driver |