onsemi Motor Driver IC LV8139JA-AH

Description
Sine wave PWM Drive, Pre drive IC, for Brushless Motor Drive, 1000-REEL Product overview: LV8139JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8139JA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sine wave PWM Drive, Pre drive IC, for Brushless Motor Drive, 1000-REEL Product overview: LV8139JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8139JA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-LV8139JA-AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LV8139JA-AH
Motor Driver IC 744-LV8139JA-AH
Sine wave PWM Drive, Pre drive IC, for Brushless Motor Drive, 1000-REEL Product overview: LV8139JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8139JA-AH can be used for catalog matching and distributor lookup.

Sine wave PWM Drive, Pre drive IC, for Brushless Motor Drive, 1000-REEL Product overview: LV8139JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8139JA-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LV8139JA-AH - 072740-LV8139JA-AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8139JA-AH
072740-LV8139JA-AH
PMIC - PMIC - Motor Drivers, Controllers - LV8139JA-AH 072740-LV8139JA-AH
Manufacturer: ON Semiconductor Win Source Part Number: 072740-LV8139JA-AH Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bi-CMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 30-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 9.5 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 072740-LV8139JA-AH
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 30-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 9.5 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8139JA-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8139JA-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8139JA-AH
IC MOTOR DRVR 9.5V-16.5V 30SSOP

IC MOTOR DRVR 9.5V-16.5V 30SSOP

Supplier's Site
Motor Driver, 3P Bldc, 0.015A, Ssop-30; Motor Type Onsemi - 13AC9292 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3P Bldc, 0.015A, Ssop-30; Motor Type Onsemi
13AC9292
Motor Driver, 3P Bldc, 0.015A, Ssop-30; Motor Type Onsemi 13AC9292
MOTOR DRIVER, 3P BLDC, 0.015A, SSOP-30; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:9.5V; Supply Voltage RoHS Compliant: Yes

MOTOR DRIVER, 3P BLDC, 0.015A, SSOP-30; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:9.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
PMIC - Motor Drivers, Controllers - LV8139JA-AH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8139JA-AH
PMIC - Motor Drivers, Controllers LV8139JA-AH
IC MOTOR DRVR 9.5V-16.5V 30SSOP

IC MOTOR DRVR 9.5V-16.5V 30SSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - LV8139JA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8139JA-AH
Motor Drivers, Controllers LV8139JA-AH
Motor Driver

Motor Driver

Buy Now
Motor Drivers, Controllers - LV8139JA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8139JA-AH
Motor Drivers, Controllers LV8139JA-AH
Motor Driver

Motor Driver

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LV8139JA-AH 072740-LV8139JA-AH LV8139JA-AH 13AC9292 LV8139JA-AH LV8139JA-AH
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LV8139JA-AH Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver, 3P Bldc, 0.015A, Ssop-30; Motor Type Onsemi PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel, PWM
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
AC Input 10 to 16 volts 10 to ? volts
Unlock Full Specs
to access all available technical data