The LV8136V is a PWM system predriver IC designed for three-phase brushless motors, capable of driving up to 10mA. It features a quiet PWM drive system that minimizes motor noise and includes a comprehensive set of protection circuits, such as current limiting, thermal shutdown, and low-voltage protection. The device operates within a supply voltage range of 9.5V to 16.5V and supports a power-saving mode that reduces current consumption to zero during standby. The IC is suitable for applications in large motors, such as those found in air conditioners and hot-water heaters. It also allows for forward/reverse switching and phase control with adjustable lead angles. The LV8136V is housed in a compact SSOP-30 package and is RoHS compliant.
Manufacturer: ON Semiconductor
Win Source Part Number: 99078-LV8136V
Packaging: Reel - TR
Applications: Appliance
Mounting: SMD (SMT)
Technology: Bi-CMOS
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 30-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 9.5 V to 16.5 V
Motor Driver Bi-CMOS Parallel 30-SSOP
MOTOR DRIVER, DC BRUSHLESS, 10mA, SSOP-30, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:9.5V RoHS Compliant: Yes
MOTOR DRIVER, DC BRUSHLESS, 10mA, SSOP-30; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:9.5V; Product Range:- RoHS Compliant: Yes
Motor Driver Bi-CMOS Parallel 30-SSOP
IC MOTOR DRVR 9.5V-16.5V 30SSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 99078-LV8136V | LV8136V-TLM-HOSTR-ND | 92T2106 | LV8136V-TLM-H | LV8136V-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8136V-TLM-H | Motor Drivers, Controllers | Motor Driver, Dc Brushless, 10Ma, Ssop-30, Full Reel; Motor Type Onsemi | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 10 to 16 volts | 10 to 16 volts | 10 to ? volts | ||
| DC Input | 10 to 16 volts | 10 to 16 volts | 10 to ? volts | ||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) |