Three-Phase Brushless Motor Driver, SSOP44K (275mil) Exposed Pad, 2000-REEL Product overview: LV8121V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8121V-TLM-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 924648-LV8121V-TLM-H
Operating Temperature Range: -30°C ~ 100°C (TA)
Features: - Motor Driver Bi-CMOS Parallel, PWM 44-SSOPK
Package: Reel - TR
Package: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV8121
Categories: Integrated Circuits (ICs)
Case / Package: 44-SSOPK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LV8121V-TLM-HOSTR, LV8121V-TLM-HOSCT, LV8121V-TLM-HOSDKR
Motor Driver Bi-CMOS Parallel, PWM 44-SSOPK
IC MOTOR DRIVER 8V-35V 44SSOP
MOTOR DRIVER, 3 PHASE DC BRUSHLESS, SSOP-44; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:8V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, 3 PHASE DC BRUSHLESS, SSOP-44; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:8V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 8V-35V 44SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8121V-TLM-H | 924648-LV8121V-TLM-H | LV8121V-TLM-H | LV8121V-TLM-H | 56W6755 | LV8121V-TLM-H |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8121V-TLM-H | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 3 Phase Dc Brushless, Ssop-44; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | |||
| DC Input | 35 volts | 8 to ? volts | ||||
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless |