onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8111VB-AH

Description
IC MOTOR DRIVER 10V-35V 44SSOPK
Description
IC MOTOR DRIVER 10V-35V 44SSOPK

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8111VB-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8111VB-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8111VB-AH
IC MOTOR DRIVER 10V-35V 44SSOPK

IC MOTOR DRIVER 10V-35V 44SSOPK

Supplier's Site
Motor Driver, -25 To 80Deg C; Motor Type Onsemi - 81Y3658 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -25 To 80Deg C; Motor Type Onsemi
81Y3658
Motor Driver, -25 To 80Deg C; Motor Type Onsemi 81Y3658
MOTOR DRIVER, -25 TO 80DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:3Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:SSOP-EP; No. of Pins:44Pins; Supply Voltage Min:10V; Supply Voltage Max:35V RoHS Compliant: Yes

MOTOR DRIVER, -25 TO 80DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:3Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:SSOP-EP; No. of Pins:44Pins; Supply Voltage Min:10V; Supply Voltage Max:35V RoHS Compliant: Yes

Supplier's Site
Motor Drivers, Controllers - LV8111VB-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8111VB-AH
Motor Drivers, Controllers LV8111VB-AH
Motor Driver Bi-CMOS Parallel 44-SSOPK-EP

Motor Driver Bi-CMOS Parallel 44-SSOPK-EP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number LV8111VB-AH 81Y3658 LV8111VB-AH
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver, -25 To 80Deg C; Motor Type Onsemi Motor Drivers, Controllers
Motor / System DC Brushless; Three Phase Brushless Motor DC Brushless; Brushless DC (BLDC)
AC Input 10 to 35 volts
DC Input 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details