BRUSHLESS DC MOTOR CONTROLLER Product overview: LV8111V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8111V-TLM-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 206879-LV8111V-TLM-H
Packaging: Reel - TR
Applications: Polygonal Mirror
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 2.5A
Voltage - Load: 10 V to 35 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 80°C (TA)
Case / Package: 44-SSOPK
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 35 V
Motor Driver Bi-CMOS Parallel 44-SSOPK
IC MOTOR DRIVER 10V-35V 44SSOPK
IC MOTOR DRIVER 10V-35V 44SSOPK
Motor Driver Bi-CMOS Parallel 44-SSOPK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8111V-TLM-H | 206879-LV8111V-TLM-H | LV8111V-TLM-H-ND | LV8111V-TLM-H | LV8111V-TLM-H | LV8111V-TLM-H |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8111V-TLM-H | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | ||
| AC Input | 10 to 35 volts | 10 to 35 volts | ||||
| DC Input | 10 to 35 volts | 10 to 35 volts | ||||
| Continuous Current | 2.5 amps | 2.5 amps |