IC MOTOR DRIVER 16V-28V 48SQFP
IC MOTOR DRIVER 16V-28V 48SQFP
MOTOR DRIVER, -20 TO 80DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:16V; Supply Voltage Max:28V RoHS Compliant: Yes
Motor Driver Bi-CMOS Parallel 48-SQFP (7x7)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV8105W-TLM-E | LV8105W-TLM-E | 52T8041 | LV8105W-TLM-E |
| Product Name | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -20 To 80Deg C; Motor Type Onsemi | Motor Drivers, Controllers |
| Motor / System | DC Brushless; Three Phase Brushless Motor | DC Brushless; Brushless DC (BLDC) |