onsemi PMIC - PMIC - Motor Drivers, Controllers - LV8105W-MPB-E LV8105W-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206878-LV8105W-MPB-E Packaging: Tray Applications: General Purpose Mounting: SMD (SMT) Technology: Bi-CMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Purpose: Controller - Speed Supply Voltage - Operating: 16 V to 28 V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206878-LV8105W-MPB-E Packaging: Tray Applications: General Purpose Mounting: SMD (SMT) Technology: Bi-CMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Purpose: Controller - Speed Supply Voltage - Operating: 16 V to 28 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LV8105W-MPB-E - 206878-LV8105W-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8105W-MPB-E
206878-LV8105W-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LV8105W-MPB-E 206878-LV8105W-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 206878-LV8105W-MPB-E Packaging: Tray Applications: General Purpose Mounting: SMD (SMT) Technology: Bi-CMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Purpose: Controller - Speed Supply Voltage - Operating: 16 V to 28 V

Manufacturer: ON Semiconductor
Win Source Part Number: 206878-LV8105W-MPB-E
Packaging: Tray
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 48-SQFP (7x7)
Purpose: Controller - Speed
Supply Voltage - Operating: 16 V to 28 V

Buy Now
Singapore, Singapore
Motor Driver IC
744-LV8105W-MPB-E
Motor Driver IC 744-LV8105W-MPB-E
Three-Phase Brushless Motor Predriver for Variable Speed Control Tray, 50-FTRAY Product overview: LV8105W-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8105W-MPB-E can be used for catalog matching and distributor lookup.

Three-Phase Brushless Motor Predriver for Variable Speed Control Tray, 50-FTRAY Product overview: LV8105W-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8105W-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8105W-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8105W-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8105W-MPB-E
IC MOTOR DRIVER 16V-28V 48SQFP

IC MOTOR DRIVER 16V-28V 48SQFP

Supplier's Site
Motor Drivers, Controllers - LV8105W-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8105W-MPB-E
Motor Drivers, Controllers LV8105W-MPB-E
Motor Driver Bi-CMOS Parallel 48-SQFP (7x7)

Motor Driver Bi-CMOS Parallel 48-SQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 206878-LV8105W-MPB-E 744-LV8105W-MPB-E LV8105W-MPB-E LV8105W-MPB-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LV8105W-MPB-E Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -20 to 80 C (-4 to 176 F) -20 C (-4 F) -20 to 80 C (-4 to 176 F)
AC Input 16 to 28 volts
DC Input 16 to 28 volts
Unlock Full Specs
to access all available technical data