Motor / Motion / Ignition Controllers & Drivers PIEZO ACTUATOR DRIVER Product overview: LV8094CT-TE-L-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8094CT-TE-L-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 924646-LV8094CT-TE-L
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: - Motor Driver Bi-CMOS I²C
Package: Reel - TR
Package: 8-XFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV809
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Motor Driver Bi-CMOS I²C 8-WLP (1.67x0.87)
IC MOTOR DRIVER 2.2V-3.3V 8WLP
IC MOTOR DRIVER 2.2V-3.3V 8WLP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8094CT-TE-L-H | 924646-LV8094CT-TE-L-H | LV8094CT-TE-L-H | LV8094CT-TE-L-H | LV8094CT-TE-L-H |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8094CT-TE-L-H | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | I2C |