Bipolar Motor Driver Bi-CMOS Parallel 16-VCT (2.6x2.6)
Manufacturer: ON Semiconductor
Win Source Part Number: 123584-LV8080LP-TE-L
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 200mA
Voltage - Load: 2.5 V to 6 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-VCT (2.6x2.6)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 6 V
Motor Driver, 2-Channel, H-Bridge, Constant Current, VCT16 2.6x2.6, 0.5P, 2000-REEL Product overview: LV8080LP-TE-L-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8080LP-TE-L-E can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPOLAR 2.5-6V 16VCT
IC MTR DRVR BIPOLAR 2.5-6V 16VCT
MOTOR DRIVER, STEPPER, 200mA, QFN-16, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:200mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.5V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 200mA, QFN-16; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:200mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes
Bipolar Motor Driver Bi-CMOS Parallel 16-VCT (2.6x2.6)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 869-1254-2-ND | 123584-LV8080LP-TE-L-E | 744-LV8080LP-TE-L-E | LV8080LP-TE-L-E | LV8080LP-TE-L-E | 52T8037 | LV8080LP-TE-L-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LV8080LP-TE-L-E | Dual H-Bridge Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 200Ma, Qfn-16, Full Reel; Motor Type Onsemi | Motor Drivers, Controllers |
| Configuration | PCB Mount; 16-WFQFN | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | |||
| AC Input | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 2 to 6 volts | 6 volts | 2 to 6 volts |