Motor Driver Bi-CMOS Parallel 16-VCT (2.6x2.6)
Manufacturer: ON Semiconductor
Win Source Part Number: 136474-LV8075LP-TE-L
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 500mA
Voltage - Load: 2.5 V to 5.5 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-VCT (2.6x2.6)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
IC MOTOR DRIVER 2.5V-5.5V 16VCT
MOTOR DRIVER, DC BRUSH, 500mA, QFN-16; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes
MOTOR DRIVER, DC BRUSH, 500mA, QFN-16, FULL REEL; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Motor Driver Bi-CMOS Parallel 16-VCT (2.6x2.6)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 869-1277-2-ND | 136474-LV8075LP-TE-L-E | LV8075LP-TE-L-E | 46W0873 | LV8075LP-TE-L-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LV8075LP-TE-L-E | PMIC - Motor Drivers, Controllers | Motor Driver, Dc Brush, 500Ma, Qfn-16; Motor Type Onsemi | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; 16-WFQFN | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts |