Single-Phase Full-Wave Fan Motor Driver, SSOP16 (225mil), 2000-REEL Product overview: LV8068V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8068V-TLM-H can be used for catalog matching and distributor lookup.
MOTOR DRIVER, -40 TO 90DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.2A; Output Voltage:18V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:6V; Supply Voltage Max:16V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 746-LV8068V-TLM-H | 45W3470 |
| Product Name | Motor Driver IC | Motor Driver, -40 To 90Deg C; Motor Type Onsemi |
| PC-Based Bus | PWM | |
| Operating Temperature | -40 C (-40 F) | |
| DC Input | 16 volts | 6 to 16 volts |
| Motor / System | Single Phase Fan Motor |