onsemi PMIC - PMIC - Motor Drivers, Controllers - LV8063TT-TLM-H LV8063TT-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 784726-LV8063TT-TLM- H Packaging: Reel package Operating Temperature Range: -30°C ~ 95°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Fan Motor Driver Mounting: SMD Technology: Bi-CMOS Operating Supply Voltage: 2.2 V ~ 6 V Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Output Current: 700mA Voltage - Load: 2.2 V ~ 6 V Motor Type - AC, DC: Brushed DC Family Name: LV8063TT Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): BD6211F; BD6212HFP; BU64249GWXTR ; BD6370GUL; Introduction Date: October 07, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 784726-LV8063TT-TLM- H Packaging: Reel package Operating Temperature Range: -30°C ~ 95°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Fan Motor Driver Mounting: SMD Technology: Bi-CMOS Operating Supply Voltage: 2.2 V ~ 6 V Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Output Current: 700mA Voltage - Load: 2.2 V ~ 6 V Motor Type - AC, DC: Brushed DC Family Name: LV8063TT Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): BD6211F; BD6212HFP; BU64249GWXTR ; BD6370GUL; Introduction Date: October 07, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LV8063TT-TLM-H - 784726-LV8063TT-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8063TT-TLM-H
784726-LV8063TT-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LV8063TT-TLM-H 784726-LV8063TT-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 784726-LV8063TT-TLM- H Packaging: Reel package Operating Temperature Range: -30°C ~ 95°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Fan Motor Driver Mounting: SMD Technology: Bi-CMOS Operating Supply Voltage: 2.2 V ~ 6 V Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Output Current: 700mA Voltage - Load: 2.2 V ~ 6 V Motor Type - AC, DC: Brushed DC Family Name: LV8063TT Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): BD6211F; BD6212HFP; BU64249GWXTR ; BD6370GUL; Introduction Date: October 07, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 784726-LV8063TT-TLM-H
Packaging: Reel package
Operating Temperature Range: -30°C ~ 95°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Fan Motor Driver
Mounting: SMD
Technology: Bi-CMOS
Operating Supply Voltage: 2.2 V ~ 6 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 700mA
Voltage - Load: 2.2 V ~ 6 V
Motor Type - AC, DC: Brushed DC
Family Name: LV8063TT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): BD6211F; BD6212HFP; BU64249GWXTR ; BD6370GUL;
Introduction Date: October 07, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
MSOP Motor Driver IC - 744-LV8063TT-TLM-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Motor Driver IC
744-LV8063TT-TLM-H
MSOP Motor Driver IC 744-LV8063TT-TLM-H
1-Phase Full Wave Fan Motor Driver 10-Pin MSOP T/R / IC MOTOR DRIVER PWM 10MSOP Product overview: LV8063TT-TLM-H from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, MSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8063TT-TLM-H can be used for catalog matching and distributor lookup.

1-Phase Full Wave Fan Motor Driver 10-Pin MSOP T/R / IC MOTOR DRIVER PWM 10MSOP Product overview: LV8063TT-TLM-H from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, MSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8063TT-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - LV8063TT-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8063TT-TLM-H
Motor Drivers, Controllers LV8063TT-TLM-H
Motor Driver Bi-CMOS PWM 10-MSOP

Motor Driver Bi-CMOS PWM 10-MSOP

Buy Now
PMIC - Motor Drivers, Controllers - LV8063TT-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8063TT-TLM-H
PMIC - Motor Drivers, Controllers LV8063TT-TLM-H
IC MOTOR DRIVER 2.2V-6V 10MSOP

IC MOTOR DRIVER 2.2V-6V 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 784726-LV8063TT-TLM-H 744-LV8063TT-TLM-H LV8063TT-TLM-H LV8063TT-TLM-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LV8063TT-TLM-H MSOP Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -30 to 95 C (-22 to 203 F) -30 to 95 C (-22 to 203 F) -30 to 95 C (-22 to 203 F)
AC Input 2 to 6 volts
DC Input 2 to 6 volts
Continuous Current 0.7000 amps
Unlock Full Specs
to access all available technical data