Manufacturer: ON Semiconductor
Win Source Part Number: 1209579-LV8044LP-TLM
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 40-VFQFN
Applications: Camera
Mounting: SMD
Technology: Bi-CMOS
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (12)
Output Current: 400mA
Voltage - Load: 2.7 V ~ 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: LV8044LP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 40-VQLP (5x5)
Alternative Parts (Cross-Reference): BA6849FP; NJM#3777E3; BA6849FP-E2;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Bi-CMOS Serial 40-VQLP (5x5)
6-Ch Stepper Motor Driver, 600mA, 5.5V, QFN, Serial Interface Product overview: LV8044LP-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 600mA, 5.5V, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 600mA, 5.5V, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8044LP-TLM-H can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPLR 2.7-5.5V 40QLP
Bipolar Motor Driver Bi-CMOS Serial 40-VQLP (5x5)
MOTOR DRIVER, STEPPER, 400mA, VQFN-40, FULL REEL; Motor Type:Stepper; No. of Outputs:6Outputs; Output Current:400mA; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 400mA, VQFN-40; Motor Type:Stepper; No. of Outputs:6Outputs; Output Current:400mA; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes
IC MTR DRVR BIPLR 2.7-5.5V 40QLP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1209579-LV8044LP-TLM-H | LV8044LP-TLM-HOSTR-ND | 744-LV8044LP-TLM-H | LV8044LP-TLM-H | LV8044LP-TLM-H | 92T2105 | LV8044LP-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8044LP-TLM-H | Motor Drivers, Controllers | Stepper 600mA 5.5V QFN Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 400Ma, Vqfn-40, Full Reel; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | 3 to 6 volts | |||
| Continuous Current | 0.4000 amps | 0.4000 amps | 0.4000 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper |