Manufacturer: ON Semiconductor
Win Source Part Number: 020754-LV8044LP-TLM-
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 400mA
Voltage - Load: 2.7 V to 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 40-VQLP (5x5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Bipolar Motor Driver Bi-CMOS Serial 40-VQLP (5x5)
6-Channel Motor Driver for Digital Still Camera, VQLP40 5x5, 0.5P, 2000-REEL Product overview: LV8044LP-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8044LP-TLM-E can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bi-CMOS Serial 40-VQLP (5x5)
MOTOR DRIVER, STEPPER, 400mA, VQFN-40; Motor Type:Stepper; No. of Outputs:6Outputs; Output Current:400mA; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes
IC MTR DRVR BIPLR 2.7-5.5V 40QLP
IC MTR DRVR BIPLR 2.7-5.5V 40QLP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 020754-LV8044LP-TLM-E | LV8044LP-TLM-EOSTR-ND | 744-LV8044LP-TLM-E | LV8044LP-TLM-E | 46W0871 | LV8044LP-TLM-E | LV8044LP-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8044LP-TLM-E | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Motor Driver, Stepper, 400Ma, Vqfn-40; Motor Type Onsemi | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | 3 to 6 volts | |||
| Continuous Current | 0.4000 amps | 0.4000 amps | 0.4000 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper |