onsemi Stepper 600mA 5.5V Motor Driver IC LV8044LP-MPB-H

Description
6-Ch Stepper Motor Driver IC, 600mA, 5.5V, Serial, SMT Product overview: LV8044LP-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 600mA, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 600mA, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8044LP-MPB-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Stepper Motor Driver IC, 600mA, 5.5V, Serial, SMT Product overview: LV8044LP-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 600mA, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 600mA, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8044LP-MPB-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper 600mA 5.5V Motor Driver IC - 744-LV8044LP-MPB-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 600mA 5.5V Motor Driver IC
744-LV8044LP-MPB-H
Stepper 600mA 5.5V Motor Driver IC 744-LV8044LP-MPB-H
6-Ch Stepper Motor Driver IC, 600mA, 5.5V, Serial, SMT Product overview: LV8044LP-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 600mA, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 600mA, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8044LP-MPB-H can be used for catalog matching and distributor lookup.

6-Ch Stepper Motor Driver IC, 600mA, 5.5V, Serial, SMT Product overview: LV8044LP-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 600mA, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 600mA, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8044LP-MPB-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - LV8044LP-MPB-HOS-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LV8044LP-MPB-HOS-ND
Motor Drivers, Controllers LV8044LP-MPB-HOS-ND
Bipolar Motor Driver Bi-CMOS Serial 40-VQLP (5x5)

Bipolar Motor Driver Bi-CMOS Serial 40-VQLP (5x5)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LV8044LP-MPB-H - 784725-LV8044LP-MPB-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8044LP-MPB-H
784725-LV8044LP-MPB-H
PMIC - PMIC - Motor Drivers, Controllers - LV8044LP-MPB-H 784725-LV8044LP-MPB-H
Manufacturer: ON Semiconductor Win Source Part Number: 784725-LV8044LP-MPB- H Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Package: 40-VFQFN Applications: Camera Mounting: SMD Technology: Bi-CMOS Operating Supply Voltage: 2.7 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Serial Part Status: Obsolete(EOL) Output Configuration: Half Bridge (12) Output Current: 400mA Voltage - Load: 2.7 V ~ 5.5 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Family Name: LV8044LP Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQLP (5x5) Alternative Parts (Cross-Reference): A3986SLD-T; A3986SLDTR-T; NJU7357RB1-TE1; NJU7329ARB2; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 784725-LV8044LP-MPB-H
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 40-VFQFN
Applications: Camera
Mounting: SMD
Technology: Bi-CMOS
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (12)
Output Current: 400mA
Voltage - Load: 2.7 V ~ 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: LV8044LP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQLP (5x5)
Alternative Parts (Cross-Reference): A3986SLD-T; A3986SLDTR-T; NJU7357RB1-TE1; NJU7329ARB2;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - LV8044LP-MPB-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8044LP-MPB-H
Motor Drivers, Controllers LV8044LP-MPB-H
Bipolar Motor Driver Bi-CMOS Serial 40-VQLP (5x5)

Bipolar Motor Driver Bi-CMOS Serial 40-VQLP (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8044LP-MPB-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8044LP-MPB-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8044LP-MPB-H
IC MTR DRVR BIPLR 2.7-5.5V 40QLP

IC MTR DRVR BIPLR 2.7-5.5V 40QLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LV8044LP-MPB-H LV8044LP-MPB-HOS-ND 784725-LV8044LP-MPB-H LV8044LP-MPB-H LV8044LP-MPB-H
Product Name Stepper 600mA 5.5V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - LV8044LP-MPB-H Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Serial
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Input 6 volts 3 to 6 volts 3 to 6 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; 40-VFQFN
Unlock Full Specs
to access all available technical data