Motor Driver Bi-CMOS Parallel 16-SSOP
Motor Driver Bi-CMOS Parallel 16-SSOP
IC MOTOR DRIVER 2.7V-6V 16SSOP
IC MOTOR DRIVER 2.7V-6V 16SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 869-1253-2-ND | LV8019V-TLM-E | LV8019V-TLM-E | LV8019V-TLM-E |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| AC Input | 3 to 6 volts |