Manufacturer: ON Semiconductor
Win Source Part Number: 206874-LV8019V-MPB-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.2A
Voltage - Load: 3 V to 7.4 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 6 V
Motor / Motion / Ignition Controllers & Drivers H-BRIDGE MOTOR DRIVER Product overview: LV8019V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8019V-MPB-E can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS Parallel 16-SSOP
Motor Driver Bi-CMOS Parallel 16-SSOP
IC MOTOR DRIVER 2.7V-6V 16SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 206874-LV8019V-MPB-E | 744-LV8019V-MPB-E | LV8019V-MPB-E-ND | LV8019V-MPB-E | LV8019V-MPB-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8019V-MPB-E | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| AC Input | 3 to 6 volts | 3 to 6 volts | |||
| DC Input | 3 to 6 volts | 3 to 6 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | |||
| PC-Based Bus | Parallel |