Motor / Motion / Ignition Controllers & Drivers H-BRIDGE MOTOR DRIVER Product overview: LV8019LP-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8019LP-MPB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 206873-LV8019LP-MPB-
Packaging: Tray
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 1.2A
Voltage - Load: 3 V to 7.4 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 24-VQLP (3.5x3.5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 6 V
Motor Driver Bi-CMOS Parallel 24-VQLP (3.5x3.5)
IC MOTOR DRIVER 2.7V-6V 24VQLP
IC MOTOR DRIVER 2.7V-6V 24VQLP
Motor Driver Bi-CMOS Parallel 24-VQLP (3.5x3.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LV8019LP-MPB-E | 206873-LV8019LP-MPB-E | LV8019LP-MPB-E-ND | LV8019LP-MPB-E | LV8019LP-MPB-E | LV8019LP-MPB-E |
| Product Name | H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LV8019LP-MPB-E | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | ||||
| Continuous Current | 1.2 amps | 1.2 amps |