Manufacturer: ON Semiconductor
Win Source Part Number: 1064509-LV8018W-MPB-
Packaging: Tray
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 500mA
Voltage - Load: 1.2 V to 5.5 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-SQFP (7x7)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Motor Driver Bi-CMOS Parallel 48-SQFP (7x7)
Motor Driver Bi-CMOS Parallel 48-SQFP (7x7)
IC MOTOR DRIVER 2V-3.6V 48SQFP
IC MOTOR DRIVER 2V-3.6V 48SQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 1064509-LV8018W-MPB-E | 869-1276-ND | LV8018W-MPB-E | LV8018W-MPB-E | 598-LV8018W-MPB-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8018W-MPB-E | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER 2V-3.6V 48SQFP |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| AC Input | 2 to 4 volts | 2 to 4 volts | |||
| DC Input | 2 to 4 volts | 2 to 4 volts | 2 volts | ||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |