onsemi Full, Half-Bridge (H Bridge) Drivers LV8012T-TLM-E

Description
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 869-1273-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
869-1273-2-ND
Full, Half-Bridge (H Bridge) Drivers 869-1273-2-ND
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP

Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - LV8012T-TLM-E - 120895-LV8012T-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LV8012T-TLM-E
120895-LV8012T-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LV8012T-TLM-E 120895-LV8012T-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 120895-LV8012T-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Voltage - Load: 2 V to 7 V Rds On (Typ): 750 mOhm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Channel Output Current: 1.4A

Manufacturer: ON Semiconductor
Win Source Part Number: 120895-LV8012T-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature
Voltage - Load: 2 V to 7 V
Rds On (Typ): 750 mOhm
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Channel Output Current: 1.4A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LV8012T-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LV8012T-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LV8012T-TLM-E
IC HALF BRIDGE DRVR 1.4A 24TSSOP

IC HALF BRIDGE DRVR 1.4A 24TSSOP

Supplier's Site
Full Half-Bridge Drivers - LV8012T-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LV8012T-TLM-E
Full Half-Bridge Drivers LV8012T-TLM-E
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP

Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 869-1273-2-ND 120895-LV8012T-TLM-E LV8012T-TLM-E LV8012T-TLM-E
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - LV8012T-TLM-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Package Type "24-TFSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP SOP; 24-TFSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3190ITP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - CDCLVP1208ARHDR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details