Manufacturer: ON Semiconductor
Win Source Part Number: 206872-LV8012T-MPB-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature
Voltage - Load: 2 V to 7 V
Rds On (Typ): 750 mOhm
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Channel Output Current: 1.4A
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 206872-LV8012T-MPB-E | LV8012T-MPB-E-ND | LV8012T-MPB-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LV8012T-MPB-E | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Package Type | SOP; SSOP; TSSOP; 24-TSSOP | "24-TFSOP (0.173"", 4.40mm Width)" | SOP; 24-TFSOP (0.173\", 4.40mm Width) |
| Packing Method | Tube; Tube/Rail; Other | Tube | Tube; Tube; Other |