IC HALF BRIDGE DRIVER 1A 20SSOP
Half Bridge (2) Driver DC Motors, General Purpose DMOS 20-SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | LV8011V-MPB-E | LV8011V-MPB-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 5.5 to 4.5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Package Type | SSOP | SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tube; Tube,Tube; Other | Tube; Tube; Other |