IC REG BUCK ADJ 3A 10SOIC
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A 10-SOP (0.154", 3.90mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5980MDZ-AH | LV5980MDZ-AH | LV5980MDZ-AH |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Active | Removed; Obsolete |
| Output Voltage | 1.24 volts | 1.24 to 21.62 volts | |
| IOUT | 3 amps | 3 amps | |
| fsw | 370 kHz | 370 kHz |