Manufacturer: ON Semiconductor
Win Source Part Number: 848602-LV5980MD-AH
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: LV598
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LV5980MD-AHOSDKR, LV5980MD-AHOSCT, LV5980MD-AHOSTR
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A 10-SOP (0.154", 3.90mm Width)
IC REG BUCK ADJ 3A 10SOIC
Switching Voltage Regulators
IC REG BUCK ADJUSTABLE 3A 10SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 848602-LV5980MD-AH | LV5980MD-AH | LV5980MD-AH | LV5980MD-AH | LV5980MD-AH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5980MD-AH | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 10-SOP (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Output Voltage | 1.24 to 21.62 volts | 1.24 volts |