Manufacturer: ON Semiconductor
Win Source Part Number: 803474-LV5980MC-AH
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 370kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 1.235V
Synchronous Rectifier: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 23V
Maximum Output Voltage: 21.62V
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
IC REG BUCK ADJUSTABLE 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
IC REG BUCK ADJ 3A 8SOIC
Switching Voltage Regulators 23V / 3A ECO BUCK CONVERT
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 803474-LV5980MC-AH | LV5980MC-AH | LV5980MC-AH | LV5980MC-AH | LV5980MC-AH | LV5980MC-AH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5980MC-AH | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 21.62 volts | 1.24 volts | 1 volts | 1.24 to 21.62 volts |