onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LV59018M-TLM-H

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MFP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LV59018M-TLM-H-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LV59018M-TLM-H-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LV59018M-TLM-H-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MFP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MFP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LV59018M-TLM-H - 206869-LV59018M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LV59018M-TLM-H
206869-LV59018M-TLM-H
PMIC - PMIC - Voltage Regulators - Linear - LV59018M-TLM-H 206869-LV59018M-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 206869-LV59018M-TLM- H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: 8-MFP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1V @ 1A PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature

Manufacturer: ON Semiconductor
Win Source Part Number: 206869-LV59018M-TLM-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: 8-MFP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1V @ 1A
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LV59018M-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LV59018M-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LV59018M-TLM-H
IC REG LINEAR 1.8V 1A 8MFP

IC REG LINEAR 1.8V 1A 8MFP

Supplier's Site
PMIC - Voltage Regulators - Linear - LV59018M-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LV59018M-TLM-H
PMIC - Voltage Regulators - Linear LV59018M-TLM-H
IC REG LINEAR 1.8V 1A 8MFP

IC REG LINEAR 1.8V 1A 8MFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LV59018M-TLM-H-ND 206869-LV59018M-TLM-H LV59018M-TLM-H LV59018M-TLM-H
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LV59018M-TLM-H Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" Other; 8-MFP
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers
Motor Drivers, Controllers - A89301GESSR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details