onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5856MX-TLM-H LV5856MX-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719224-LV5856MX-TLM- H Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-MFP Status: Obsolete Temperature Range - Operating: -30°C ~ 80°C Maximum Output Voltage: 14.4V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LV5856 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.923V Switching Frequency: 340kHz Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719224-LV5856MX-TLM- H Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-MFP Status: Obsolete Temperature Range - Operating: -30°C ~ 80°C Maximum Output Voltage: 14.4V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LV5856 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.923V Switching Frequency: 340kHz Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5856MX-TLM-H - 719224-LV5856MX-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5856MX-TLM-H
719224-LV5856MX-TLM-H
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5856MX-TLM-H 719224-LV5856MX-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 719224-LV5856MX-TLM- H Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-MFP Status: Obsolete Temperature Range - Operating: -30°C ~ 80°C Maximum Output Voltage: 14.4V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LV5856 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.923V Switching Frequency: 340kHz Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 719224-LV5856MX-TLM-H
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 8-MFP
Status: Obsolete
Temperature Range - Operating: -30°C ~ 80°C
Maximum Output Voltage: 14.4V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LV5856
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.923V
Switching Frequency: 340kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 18V

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LV5856MX-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LV5856MX-TLM-H
PMIC - Voltage Regulators - DC DC Switching Regulators LV5856MX-TLM-H
IC REG BUCK ADJUSTABLE 3A 8MFP

IC REG BUCK ADJUSTABLE 3A 8MFP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LV5856MX-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LV5856MX-TLM-H
Voltage Regulators - DC DC Switching Regulators LV5856MX-TLM-H
Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 3A 8-SOIC (0.173", 4.40mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 3A 8-SOIC (0.173", 4.40mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 719224-LV5856MX-TLM-H LV5856MX-TLM-H LV5856MX-TLM-H
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5856MX-TLM-H PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC Exposed Pad SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402KLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-08CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
LM21215A 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator with Frequency Synchronization - LM21215AMHE-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers