The LV5841M-TLM-H is a step-down switching regulator designed for efficient voltage regulation in various electronic applications. It operates within an input voltage range of 5V to 18V and can deliver a maximum output current of 4.5A. The device features a high efficiency of over 90%, making it suitable for applications where power conservation is critical. This regulator incorporates a low impedance high-side switch with a resistance of 60m,Ѷ, ensuring minimal power loss during operation. It employs current mode control for improved load response and includes protective features such as over-current protection and thermal shutdown. The soft start function has a time of approximately 3.5ms, which helps to limit inrush current during startup. The LV5841M-TLM-H is packaged in a compact MFP8 format, which does not require a backside heat sink, facilitating easier integration into space-constrained designs. The operating temperature range is from -30°C to 85°C, with a maximum junction temperature of 150°C. This product is intended for general electronics applications and is not recommended for critical safety applications.
"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 4.5A 8-SOIC (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 784723-LV5841M-TLM-H
Packaging: Reel package
Operating Temperature Range: -30°C ~ 80°C (TA)
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A
Output Voltage: 0.85V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MFP
Output Voltage MAX: 14.4V
Input Voltage MIN: 5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): ST1S10phr; AOZ3017PI; AP65400SP-13; LV5841M-TLM-H;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 4.5A 8MFP
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 4.5A 8-SOIC (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5841M-TLM-H-ND | 784723-LV5841M-TLM-H | LV5841M-TLM-H | LV5841M-TLM-H |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5841M-TLM-H | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173", 4.40mm Width) | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Output Voltage | 0.8500 to 14.4 volts | 0.8500 volts | 0.8500 to 14.4 volts | |
| IOUT | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps |