"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 1.5A 8MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5813TT-TE-L-H-ND | LV5813TT-TE-L-H | LV5813TT-TE-L-H |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 0.8000 to 15.3 volts | 0.8000 to 15.3 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |